TE Connectivity
Automotive Terminals
1743116-1
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab
Dimensions Tab Length : 19.2 MM [.755 INCH ] Wire Size (MMSQ) : 1.25 Wire Size (AWG) : 16
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab
Dimensions Tab Length : 19.2 MM [.755 INCH ] Wire Size (MMSQ) : 1.25 Wire Size (AWG) : 16
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab
Dimensions Tab Length : 19.2 MM [.755 INCH ] Wire Size (MMSQ) : 1.25 Wire Size (AWG) : 16
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Interface Plating : Tin (Sn)
- Terminal Type : Tab
Dimensions
- Tab Length : 19.2 MM [.755 INCH ]
- Wire Size (MMSQ) : 1.25
- Wire Size (AWG) : 16
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1743116-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details