TE Connectivity Quick Connects, Quick Disconnect Connectors 1742977-1

Description
"0.250"" (6.35mm) Quick Connect Female 1500-4220 CMA Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 1500-4220 CMA Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A120826TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120826TR-ND
Quick Connects, Quick Disconnect Connectors A120826TR-ND
"0.250"" (6.35mm) Quick Connect Female 1500-4220 CMA Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 1500-4220 CMA Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A120826CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120826CT-ND
Quick Connects, Quick Disconnect Connectors A120826CT-ND
"0.250"" (6.35mm) Quick Connect Female 1500-4220 CMA Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 1500-4220 CMA Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742977-1
Terminals 1742977-1
Terminals 250FAST FLG RCPT TPBR CMA1500-4220

Terminals 250FAST FLG RCPT TPBR CMA1500-4220

Buy Now Datasheet
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity - 79X6595 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity
79X6595
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity 79X6595
TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON AMPLIVAR 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Insulator Colour:-RoHS Compliant: Yes

TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON AMPLIVAR 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity - 79X6594 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity
79X6594
Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity 79X6594
TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON AMPLIVAR 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Insulator Colour:-RoHS Compliant: Yes

TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON AMPLIVAR 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120826TR-ND 1742977-1 79X6595
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Flag Disconn, 6.35Mm; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data