TE Connectivity Quick Connects, Quick Disconnect Connectors 1742971-4

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A120846CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120846CT-ND
Quick Connects, Quick Disconnect Connectors A120846CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A120846TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120846TR-ND
Quick Connects, Quick Disconnect Connectors A120846TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 26Y5553 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
26Y5553
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 26Y5553
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 26Y5552 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
26Y5552
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 26Y5552
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1742971-4
Terminals 1742971-4
Terminals 18-14AWG .250 STRG HT LIF RECP of 10000

Terminals 18-14AWG .250 STRG HT LIF RECP of 10000

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120846CT-ND 26Y5553 1742971-4
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data