TE Connectivity Quick Connects, Quick Disconnect Connectors 1742899-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107930CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107930CT-ND
Quick Connects, Quick Disconnect Connectors A107930CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107930TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107930TR-ND
Quick Connects, Quick Disconnect Connectors A107930TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742899-1
Terminals 1742899-1
Terminals 18-16AWG .187 STRG HT LIF RECP of 18000

Terminals 18-16AWG .187 STRG HT LIF RECP of 18000

Buy Now Datasheet
Female Disconnect, 4.75Mm, 18-16Awg; Product Range Amp - Te Connectivity - 97X7261 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 18-16Awg; Product Range Amp - Te Connectivity
97X7261
Female Disconnect, 4.75Mm, 18-16Awg; Product Range Amp - Te Connectivity 97X7261
FEMALE DISCONNECT, 4.75MM, 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 18-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
187 Faston,rec.,18-16 Or 2X18 Awg,npst Amp - Te Connectivity - 41AJ4367 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston,rec.,18-16 Or 2X18 Awg,npst Amp - Te Connectivity
41AJ4367
187 Faston,rec.,18-16 Or 2X18 Awg,npst Amp - Te Connectivity 41AJ4367
187 FASTON,REC.,18-16 OR 2X18 AWG,NPST

187 FASTON,REC.,18-16 OR 2X18 AWG,NPST

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107930CT-ND 1742899-1 97X7261 41AJ4367
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.75Mm, 18-16Awg; Product Range Amp - Te Connectivity 187 Faston,rec.,18-16 Or 2X18 Awg,npst Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details