TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1742883-1

Description
Win Source Part Number: 1364832-1742883-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1742883 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Nickel Insulation: Non-Insulated Termination: Crimp Contact Material: Steel Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364832-1742883-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1742883 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Nickel Insulation: Non-Insulated Termination: Crimp Contact Material: Steel Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364832-1742883-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364832-1742883-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364832-1742883-1
Win Source Part Number: 1364832-1742883-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1742883 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Nickel Insulation: Non-Insulated Termination: Crimp Contact Material: Steel Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364832-1742883-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1742883
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Steel
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107929TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107929TR-ND
Quick Connects, Quick Disconnect Connectors A107929TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107929CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107929CT-ND
Quick Connects, Quick Disconnect Connectors A107929CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1742883-1
Electronic Connector 392-1742883-1
Steel Nickel Receptacle Terminal 16-20AWG 4.75mm Tab Product overview: 1742883-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742883-1 can be used for catalog matching and distributor lookup.

Steel Nickel Receptacle Terminal 16-20AWG 4.75mm Tab Product overview: 1742883-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742883-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity - 97X7258 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity
97X7258
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity 97X7258
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
187 Faston,rec.,20-16 Awg,npst Rohs Compliant Amp - Te Connectivity - 41AJ4365 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston,rec.,20-16 Awg,npst Rohs Compliant Amp - Te Connectivity
41AJ4365
187 Faston,rec.,20-16 Awg,npst Rohs Compliant Amp - Te Connectivity 41AJ4365
187 FASTON,REC.,20-16 AWG,NPST ROHS COMPLIANT: YES

187 FASTON,REC.,20-16 AWG,NPST ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1742883-1
Terminals 1742883-1
Terminals 20-16AWG .187 STRG HT LIF RECP of 18000

Terminals 20-16AWG .187 STRG HT LIF RECP of 18000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364832-1742883-1 A107929TR-ND 392-1742883-1 97X7258 41AJ4365 1742883-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity 187 Faston,rec.,20-16 Awg,npst Rohs Compliant Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers