TE Connectivity Electronic Connector 174264-2

Description
6 Pos PBT Signal Rectangular Connector, Female, Crimp, Black Product overview: 174264-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174264-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos PBT Signal Rectangular Connector, Female, Crimp, Black Product overview: 174264-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174264-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-174264-2
Electronic Connector 340-174264-2
6 Pos PBT Signal Rectangular Connector, Female, Crimp, Black Product overview: 174264-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174264-2 can be used for catalog matching and distributor lookup.

6 Pos PBT Signal Rectangular Connector, Female, Crimp, Black Product overview: 174264-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174264-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365462-174264-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365462-174264-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365462-174264-2
Win Source Part Number: 1365462-174264-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal J Mark II 070 Package: Bulk Product Status: Active Base Product Number: 174264 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 6 Number of Rows: 2 Note: Contacts Not Included Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365462-174264-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J Mark II 070
Package: Bulk
Product Status: Active
Base Product Number: 174264
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 6
Number of Rows: 2
Note: Contacts Not Included
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
 - 174264-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A126074-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126074-ND
Rectangular Connector Housings A126074-ND
6 Rectangular Connectors - Housings Receptacle Black

6 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
174264-2
Connectors >> Rectangular Connectors Housings 174264-2
4.8mm 2x3P 3 2 5.6mm P=4.8mm Rectangular Connectors Housings ROHS

4.8mm 2x3P 3 2 5.6mm P=4.8mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-174264-2 1365462-174264-2 174264-2 A126074-ND 174264-2
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers