TE Connectivity Cap Housing, 6Pos, Pbt, Black; Product Range Amp Te Connectivity 174264-2

Description
CAP HOUSING, 6POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.8mm; For Use With:AMP 174265 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CAP HOUSING, 6POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.8mm; For Use With:AMP 174265 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 6Pos, Pbt, Black; Product Range Amp Te Connectivity - 96W7263 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 6Pos, Pbt, Black; Product Range Amp Te Connectivity
96W7263
Cap Housing, 6Pos, Pbt, Black; Product Range Amp Te Connectivity 96W7263
CAP HOUSING, 6POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.8mm; For Use With:AMP 174265 Series Pin Crimp Contacts RoHS Compliant: Yes

CAP HOUSING, 6POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.8mm; For Use With:AMP 174265 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7263
Product Name Cap Housing, 6Pos, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details