TE Connectivity Quick Connects, Quick Disconnect Connectors 1742630-1

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A120403TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A120403TR-ND
Quick Connects, Quick Disconnect Connectors A120403TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333616-1742630-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333616-1742630-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333616-1742630-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333616-1742630-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 100,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.771" (19.58mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A120403CT,-1742630-1 -SI,A120403TR Base Product Number: 174263 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333616-1742630-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 100,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.771" (19.58mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A120403CT,-1742630-1-SI,A120403TR
Base Product Number: 174263
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Terminals - 1742630-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
1742630-1
Terminals 1742630-1
Terminals RAST 5 POSILOCK MKIII,22-18 AW

Terminals RAST 5 POSILOCK MKIII,22-18 AW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A120403TR-ND 1333616-1742630-1 1742630-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products