TE Connectivity Electronic Connector 174259-2

Description
4 Pos PBT Signal Rectangular Connector, Female, Crimp Product overview: 174259-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174259-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos PBT Signal Rectangular Connector, Female, Crimp Product overview: 174259-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174259-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-174259-2
Electronic Connector 340-174259-2
4 Pos PBT Signal Rectangular Connector, Female, Crimp Product overview: 174259-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174259-2 can be used for catalog matching and distributor lookup.

4 Pos PBT Signal Rectangular Connector, Female, Crimp Product overview: 174259-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174259-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7122148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7122148P
Automotive Connectors 7122148P
TE Connectivity 174259-2

TE Connectivity 174259-2

Supplier's Site
Automotive Connectors - 7122148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7122148
Automotive Connectors 7122148
TE Connectivity 174259-2

TE Connectivity 174259-2

Supplier's Site
Automotive Connectors - 1640688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640688
Automotive Connectors 1640688
TE Connectivity 174259-2

TE Connectivity 174259-2

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365760-174259-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365760-174259-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365760-174259-2
Win Source Part Number: 1365760-174259-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal J Mark II 070 Package: Bulk Product Status: Active Base Product Number: 174259 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 4 Number of Rows: 2 Fastening Type: Friction Lock Note: Contacts Not Included Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365760-174259-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J Mark II 070
Package: Bulk
Product Status: Active
Base Product Number: 174259
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 4
Number of Rows: 2
Fastening Type: Friction Lock
Note: Contacts Not Included
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
Connectors - 174259-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
174259-2
Connectors 174259-2
ECONO-J MK-2 CAP HSG 4P

ECONO-J MK-2 CAP HSG 4P

Buy Now
Econo-J Mk-2 Cap Hsg 4P Amp - Te Connectivity - 41AJ4357 - Newark, An Avnet Company
Chicago, IL, United States
Econo-J Mk-2 Cap Hsg 4P Amp - Te Connectivity
41AJ4357
Econo-J Mk-2 Cap Hsg 4P Amp - Te Connectivity 41AJ4357
ECONO-J MK-2 CAP HSG 4P

ECONO-J MK-2 CAP HSG 4P

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
174259-2
Connectors >> Rectangular Connectors Housings 174259-2
4.8mm 2x2P 2 2 5.6mm P=4.8mm Rectangular Connectors Housings ROHS

4.8mm 2x2P 2 2 5.6mm P=4.8mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-174259-2 174259-2 7122148P 1365760-174259-2 174259-2 41AJ4357 174259-2
Product Name Electronic Connector Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Econo-J Mk-2 Cap Hsg 4P Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-4482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers