TE Connectivity Housing, Rcpt, Econoseal Contact; Product Range Amp Te Connectivity 174259-2

Description
HOUSING, RCPT, ECONOSEAL CONTACT; PRODUCT RANGE:ECONOSEAL J MARK II+ SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP ECONOSEAL J MARK II+ SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT ROHS COMPLIANT: YES
Description
HOUSING, RCPT, ECONOSEAL CONTACT; PRODUCT RANGE:ECONOSEAL J MARK II+ SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP ECONOSEAL J MARK II+ SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Econoseal Contact; Product Range Amp Te Connectivity - 75Y4687 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Econoseal Contact; Product Range Amp Te Connectivity
75Y4687
Housing, Rcpt, Econoseal Contact; Product Range Amp Te Connectivity 75Y4687
HOUSING, RCPT, ECONOSEAL CONTACT; PRODUCT RANGE:ECONOSEAL J MARK II+ SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP ECONOSEAL J MARK II+ SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT ROHS COMPLIANT: YES

HOUSING, RCPT, ECONOSEAL CONTACT; PRODUCT RANGE:ECONOSEAL J MARK II+ SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP ECONOSEAL J MARK II+ SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y4687
Product Name Housing, Rcpt, Econoseal Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details