TE Connectivity Plug Housing, 4Pos, Pbt, Black; Product Range Amp Te Connectivity 174257-2

Description
PLUG HOUSING, 4POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.8mm; For Use With:AMP 174258 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.8mm; For Use With:AMP 174258 Series Socket Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Pbt, Black; Product Range Amp Te Connectivity - 96W7262 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Pbt, Black; Product Range Amp Te Connectivity
96W7262
Plug Housing, 4Pos, Pbt, Black; Product Range Amp Te Connectivity 96W7262
PLUG HOUSING, 4POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.8mm; For Use With:AMP 174258 Series Socket Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 4POS, PBT, BLACK; Product Range:EconoSeal J Mark II 070 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.8mm; For Use With:AMP 174258 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7262
Product Name Plug Housing, 4Pos, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details