TE Connectivity Connectors 174257-2

Description
SEALED CONNECTOR
Request a Quote Datasheet
Description
SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 174257-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
174257-2
Connectors 174257-2
ECONOSEAL-J MK-2 PLUG ASSY 4P

ECONOSEAL-J MK-2 PLUG ASSY 4P

Buy Now
Singapore, Singapore
12V Electronic Connector
340-174257-2
12V Electronic Connector 340-174257-2
4P PBT Signal Rectangular Connector, Female Socket, Crimp, 12V Product overview: 174257-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174257-2 can be used for catalog matching and distributor lookup.

4P PBT Signal Rectangular Connector, Female Socket, Crimp, 12V Product overview: 174257-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174257-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A106347-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106347-ND
Rectangular Connector Housings A106347-ND
"4 Rectangular Connectors - Housings Plug Black 0.189"" (4.80mm)"

"4 Rectangular Connectors - Housings Plug Black 0.189"" (4.80mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365937-174257-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365937-174257-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365937-174257-2
Win Source Part Number: 1365937-174257-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal J Mark II Package: Bulk Product Status: Active Features: Sealed Base Product Number: 174257 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.189" (4.80mm) Row Spacing: 0.220" (5.60mm)

Win Source Part Number: 1365937-174257-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J Mark II
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 174257
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.189" (4.80mm)
Row Spacing: 0.220" (5.60mm)

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
174257-2
Connectors >> Rectangular Connectors Housings 174257-2
4.8mm 2x2P 2 2 5.6mm P=4.8mm Rectangular Connectors Housings ROHS

4.8mm 2x2P 2 2 5.6mm P=4.8mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174257-2 174257-2 340-174257-2 A106347-ND 1365937-174257-2 174257-2
Product Name Connectors 12V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details