CONN MAG TERM 20-22AWG PIN Product overview: 1742409-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1742409-1 can be used for catalog matching and distributor lookup.
Terminal Magnetic Connector 500 20-22 AWG Pin
Win Source Part Number: 1364982-1742409-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mag-Mate
Package: Bulk
Product Status: Active
Base Product Number: 1742409
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-22 AWG
Style: 500
Size: 4
Termination: Pin
Terminal Type: Box IDC
PIN,090 DIAM,500 SERIES,MAG-MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 353-1742409-1 | 1742409-1-ND | 1364982-1742409-1 | 97X7245 |
| Product Name | Electronic Connector | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Pin,090 Diam,500 Series,mag-Ma Amp - Te Connectivity |
| Termination | Pin | Pin |