TE Connectivity Contacts - Multi Purpose 1742350-1

Description
CONN SOCKET 18-22AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-22AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A107920CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A107920CT-ND
Contacts - Multi Purpose A107920CT-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A107920DKR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A107920DKR-ND
Contacts - Multi Purpose A107920DKR-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A107920TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A107920TR-ND
Contacts - Multi Purpose A107920TR-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1742350-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1742350-1
Connectors, Interconnects - Contacts - Multi Purpose 1742350-1
Win Source Part Number: 1363198-1742350-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Base Product Number: 1742350 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm) Contact Material: Brass

Win Source Part Number: 1363198-1742350-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Base Product Number: 1742350
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A107920CT-ND 1742350-1
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7787 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1411560-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
OD / Width 0.0248 inch (0.6300 mm)
View Details