TE Connectivity Electronic Connector 1742188-1

Description
Faston Tab Terminal, Brass/Tin, Male, 14.02mm L x 10.21mm H Product overview: 1742188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742188-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Faston Tab Terminal, Brass/Tin, Male, 14.02mm L x 10.21mm H Product overview: 1742188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742188-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-1742188-1
Electronic Connector 392-1742188-1
Faston Tab Terminal, Brass/Tin, Male, 14.02mm L x 10.21mm H Product overview: 1742188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742188-1 can be used for catalog matching and distributor lookup.

Faston Tab Terminal, Brass/Tin, Male, 14.02mm L x 10.21mm H Product overview: 1742188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742188-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364765-1742188-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364765-1742188-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364765-1742188-1
Win Source Part Number: 1364765-1742188-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bag Product Status: Active Base Product Number: 1742188 Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.552" (14.02mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm)

Win Source Part Number: 1364765-1742188-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bag
Product Status: Active
Base Product Number: 1742188
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.552" (14.02mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A125035-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125035-ND
Quick Connects, Quick Disconnect Connectors A125035-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
PCB Headers - 305016 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
305016
PCB Headers 305016
250 FASTON,PCB TAB,TCBR

250 FASTON,PCB TAB,TCBR

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 1742188-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1742188-1
Quick Connects, Quick Disconnect Connectors 1742188-1
PCB TAB,.250 FASTON

PCB TAB,.250 FASTON

Supplier's Site Datasheet
Terminals - 1742188-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
1742188-1
Terminals 1742188-1
Terminals PCB TAB,.250 FASTON

Terminals PCB TAB,.250 FASTON

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-1742188-1 1364765-1742188-1 A125035-ND 305016 1742188-1 1742188-1
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors PCB Headers Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data