Terminal Magnetic Connector 300 17-19 AWG Quick Connect
Quick Disconnect Terminal Brass Tin Carton/Reel Product overview: 1742160-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742160-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364024-1742160-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston, Mag-Mate
Package: Tape & Reel (TR)
Product Status: Active
Features: QC .187
Base Product Number: 1742160
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 17-19 AWG
Style: 300
Size: 2
Termination: Quick Connect
Terminal Type: Box IDC
TAB,187 FASTON,MAG-MATE
Terminals TAB 187 MAG-MATE SLIM LN.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111059TR-ND | 392-1742160-1 | 1364024-1742160-1 | 17R5000 | 1742160-1 |
| Product Name | Magnetic Wire Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Tab,187 Faston,mag-Mate Amp - Te Connectivity | Terminals |
| Contact Size (AWG) | 17 to 19 AWG |