TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1742088-2

Description
Win Source Part Number: 1364894-1742088-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1742088 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.110" ~ 0.150" (2.79mm ~ 3.81mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364894-1742088-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1742088 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.110" ~ 0.150" (2.79mm ~ 3.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364894-1742088-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364894-1742088-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364894-1742088-2
Win Source Part Number: 1364894-1742088-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1742088 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.110" ~ 0.150" (2.79mm ~ 3.81mm)

Win Source Part Number: 1364894-1742088-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1742088
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.110" ~ 0.150" (2.79mm ~ 3.81mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A131042CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131042CT-ND
Quick Connects, Quick Disconnect Connectors A131042CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A131042TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131042TR-ND
Quick Connects, Quick Disconnect Connectors A131042TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
187F-Cmp Flg Rcp18-14/2-18Tpbr Amp - Te Connectivity - 71M1382 - Newark, An Avnet Company
Chicago, IL, United States
187F-Cmp Flg Rcp18-14/2-18Tpbr Amp - Te Connectivity
71M1382
187F-Cmp Flg Rcp18-14/2-18Tpbr Amp - Te Connectivity 71M1382
187F-CMP FLG RCP18-14/2-18TPBR

187F-CMP FLG RCP18-14/2-18TPBR

Supplier's Site
187 Faston,flag,rec.,18-14Or2X18Awg,tpbr Amp - Te Connectivity - 41AJ4347 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston,flag,rec.,18-14Or2X18Awg,tpbr Amp - Te Connectivity
41AJ4347
187 Faston,flag,rec.,18-14Or2X18Awg,tpbr Amp - Te Connectivity 41AJ4347
187 FASTON,FLAG,REC.,18- 14OR2X18AWG,TPBR

187 FASTON,FLAG,REC.,18-14OR2X18AWG,TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1742088-2
Terminals 1742088-2
Terminals 187F-CMP FLG RCP18-14/2-18TPBR

Terminals 187F-CMP FLG RCP18-14/2-18TPBR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364894-1742088-2 A131042CT-ND 71M1382 1742088-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 187F-Cmp Flg Rcp18-14/2-18Tpbr Amp - Te Connectivity Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details