"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Brass Receptacle Terminal 18-22AWG, 4.75mm Tab, Tin Plated Product overview: 1742086-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1742086-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364981-1742086-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1742086
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.145" (3.68mm)
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Terminals 187F-CPM FLG RCPT22-18 012TPBR
187F-CPM,FLG RCPT22-18 012TPBR ROHS COMPLIANT: YES
187 FASTON,FLAG,REC.,18-
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111056CT-ND | 392-1742086-2 | 1364981-1742086-2 | 1742086-2 | 21R5484 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | 187F-Cpm,flg Rcpt22-18 012Tpbr Rohs Compliant Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |