Win Source Part Number: 1363958-174200-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 174200
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Multiple
"3 Position Housing Connector Male, Tab 0.250"" (6.35mm)"
250 FASTON HSG.,REC.,3 POS,NATRUAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363958-174200-1 | A128173-ND | 97X7232 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | 250 Faston Hsg.,rec.,3 Pos,natrual Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |