TE Connectivity Housings, Boots 174195-1

Description
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A112689-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A112689-ND
Housings, Boots A112689-ND
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363568-174195-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363568-174195-1
Connectors, Interconnects - Terminals - Housings, Boots 1363568-174195-1
Win Source Part Number: 1363568-174195-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Bulk Product Status: Active Base Product Number: 174195 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Male, Tab For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Nylon

Win Source Part Number: 1363568-174195-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Bulk
Product Status: Active
Base Product Number: 174195
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174195-1
Electronic Connector 340-174195-1
Conn Housing RCP 1 POS Crimp ST Cable Mount Natural Bag Product overview: 174195-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174195-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp ST Cable Mount Natural Bag Product overview: 174195-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174195-1 can be used for catalog matching and distributor lookup.

Supplier's Site
250 Faston Cap 1P Amp - Te Connectivity - 17R4990 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Cap 1P Amp - Te Connectivity
17R4990
250 Faston Cap 1P Amp - Te Connectivity 17R4990
250 FASTON CAP 1P

250 FASTON CAP 1P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112689-ND 1363568-174195-1 340-174195-1 17R4990
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector 250 Faston Cap 1P Amp - Te Connectivity
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details