TE Connectivity Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 174057-4

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MULTILOCK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP MULTILOCK Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MULTILOCK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP MULTILOCK Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 17AH9974 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
17AH9974
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 17AH9974
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MULTILOCK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP MULTILOCK Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MULTILOCK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP MULTILOCK Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9974
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details