TE Connectivity Connectors 174057-2

Description
040 MULTILOCK CAP 2P
Request a Quote Datasheet
Description
040 MULTILOCK CAP 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 174057-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
174057-2
Connectors 174057-2
040 MULTILOCK CAP 2P

040 MULTILOCK CAP 2P

Buy Now
Rectangular Connector Housings - A122014-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122014-ND
Rectangular Connector Housings A122014-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.102"" (2.60mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.102"" (2.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-174057-2
Electronic Connector 340-174057-2
2 Pos PBT Black Male Tab Connector, Wire-to-Wire, Crimp Product overview: 174057-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174057-2 can be used for catalog matching and distributor lookup.

2 Pos PBT Black Male Tab Connector, Wire-to-Wire, Crimp Product overview: 174057-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174057-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 5314455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5314455
Wire Housings & Plugs 5314455
TE Connectivity 174057-2

TE Connectivity 174057-2

Supplier's Site
Rectangular Connectors - 174057-2 - 905527-174057-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174057-2
905527-174057-2
Rectangular Connectors - 174057-2 905527-174057-2
Manufacturer: TE Connectivity Win Source Part Number: 905527-174057-2 Series: Multi-Lock Features: 2 Rectangular Connectors - Housings Receptacle Black 0.102" (2.60mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 174057 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.8000 Other Part Number: 2266-174057-2, -174057-2-SI, -174057-2-CSI, 174057-2-ND, A122014, -174057-2-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 905527-174057-2
Series: Multi-Lock
Features: 2 Rectangular Connectors - Housings Receptacle Black 0.102" (2.60mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 174057
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.8000
Other Part Number: 2266-174057-2, -174057-2-SI, -174057-2-CSI, 174057-2-ND, A122014, -174057-2-LSI

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
174057-2
Connectors >> Rectangular Connectors Housings 174057-2
2.6mm 1x2P 2 1 P=2.6mm Rectangular Connectors Housings ROHS

2.6mm 1x2P 2 1 P=2.6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174057-2 A122014-ND 174057-2 340-174057-2 5314455 905527-174057-2 174057-2
Product Name Connectors Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Rectangular Connectors - 174057-2 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products