TE Connectivity Cap Housing, 2 Way; Gender Amp Te Connectivity 174057-2

Description
CAP HOUSING, 2 WAY; GENDER:RECEPTACLE; NO. OF CONTACTS:2; NO. OF ROWS:1; PITCH SPACING:2.5MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:CABLE; CURRENT RATING:8A; DE-MATING FORCE:10N; INSULATION RESISTANCE:100OHM; NO. OF WAYS:2; ROHS COMPLIANT: NO
Datasheet
Description
CAP HOUSING, 2 WAY; GENDER:RECEPTACLE; NO. OF CONTACTS:2; NO. OF ROWS:1; PITCH SPACING:2.5MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:CABLE; CURRENT RATING:8A; DE-MATING FORCE:10N; INSULATION RESISTANCE:100OHM; NO. OF WAYS:2; ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 2 Way; Gender Amp Te Connectivity - 41K8750 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 2 Way; Gender Amp Te Connectivity
41K8750
Cap Housing, 2 Way; Gender Amp Te Connectivity 41K8750
CAP HOUSING, 2 WAY; GENDER:RECEPTACLE; NO. OF CONTACTS:2; NO. OF ROWS:1; PITCH SPACING:2.5MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:CABLE; CURRENT RATING:8A; DE-MATING FORCE:10N; INSULATION RESISTANCE:100OHM; NO. OF WAYS:2; ROHS COMPLIANT: NO

CAP HOUSING, 2 WAY; GENDER:RECEPTACLE; NO. OF CONTACTS:2; NO. OF ROWS:1; PITCH SPACING:2.5MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:CABLE; CURRENT RATING:8A; DE-MATING FORCE:10N; INSULATION RESISTANCE:100OHM; NO. OF WAYS:2; ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41K8750
Product Name Cap Housing, 2 Way; Gender Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details