TE Connectivity Rectangular Connector Housings 174056-2

Description
"2 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A105211-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105211-ND
Rectangular Connector Housings A105211-ND
"2 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors - 174056-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
174056-2
Connectors 174056-2
040 MULTILOCK PLUG 2P

040 MULTILOCK PLUG 2P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365402-174056-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365402-174056-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365402-174056-2
Win Source Part Number: 1365402-174056-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174056 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365402-174056-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174056
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
5A Electronic Connector
340-174056-2
5A Electronic Connector 340-174056-2
2 Pos 2.5mm Wire Housing, Female Socket, 5A, PBT, Black Product overview: 174056-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174056-2 can be used for catalog matching and distributor lookup.

2 Pos 2.5mm Wire Housing, Female Socket, 5A, PBT, Black Product overview: 174056-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174056-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 1613830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1613830
Wire Housings & Plugs 1613830
TE Connectivity 174056-2

TE Connectivity 174056-2

Supplier's Site
Rectangular Power Connector, Housing, Plug, 2, 2.5 Mm, Socket Rohs Compliant Amp - Te Connectivity - 08N6167 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Housing, Plug, 2, 2.5 Mm, Socket Rohs Compliant Amp - Te Connectivity
08N6167
Rectangular Power Connector, Housing, Plug, 2, 2.5 Mm, Socket Rohs Compliant Amp - Te Connectivity 08N6167
Rectangular Power Connector, Housing, Plug, 2, 2.5 mm, Socket RoHS Compliant: Yes

Rectangular Power Connector, Housing, Plug, 2, 2.5 mm, Socket RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
174056-2
Connectors >> Rectangular Connectors Housings 174056-2
2.5mm 1x2P 2 1 P=2.5mm Rectangular Connectors Housings ROHS

2.5mm 1x2P 2 1 P=2.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105211-ND 174056-2 1365402-174056-2 174056-2 340-174056-2 1613830 08N6167 174056-2
Product Name Rectangular Connector Housings Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 5A Electronic Connector Wire Housings & Plugs Rectangular Power Connector, Housing, Plug, 2, 2.5 Mm, Socket Rohs Compliant Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PV ® 2.54mm (18 - 20 AWG) - 10162308-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 18 to 20 AWG
View Details
Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 734-112/107-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers