TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity 174056-2

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Multi-Lock 040 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 173681, 175180 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Multi-Lock 040 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 173681, 175180 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity - 92C2072 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity
92C2072
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity 92C2072
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Multi-Lock 040 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 173681, 175180 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Multi-Lock 040 Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 173681, 175180 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92C2072
Product Name Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details