TE Connectivity Automotive Headers 174055-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 21.7 MM  [.854 INCH ] Connector Width : 40 MM  [1.575 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 174047 Packaging Features Packaging Method : Tube Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 21.7 MM  [.854 INCH ] Connector Width : 40 MM  [1.575 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 174047 Packaging Features Packaging Method : Tube Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 174055-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
174055-2
Automotive Headers 174055-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 21.7 MM  [.854 INCH ] Connector Width : 40 MM  [1.575 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 174047 Packaging Features Packaging Method : Tube Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 21.7 MM  [.854 INCH ]
  • Connector Width : 40 MM  [1.575 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.7 MM  [.657 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 174047

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 95

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connectors - 174055-2 - 1121479-174055-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174055-2
1121479-174055-2
Rectangular Connectors - 174055-2 1121479-174055-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121479-174055-2 Packaging: Tube Number of Positions: 20 Mounting Style: Through Hole, Right Angle Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive, General Purpose Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.658" (16.71mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121479-174055-2
Packaging: Tube
Number of Positions: 20
Mounting Style: Through Hole, Right Angle
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Applications: Automotive, General Purpose
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.658" (16.71mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.276" (7.00mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
5A Electronic Connector
316-174055-2
5A Electronic Connector 316-174055-2
20 Pos 2.5mm RA Solder Receptacle, Signal, 5A Product overview: 174055-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174055-2 can be used for catalog matching and distributor lookup.

20 Pos 2.5mm RA Solder Receptacle, Signal, 5A Product overview: 174055-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174055-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A124363-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A124363-ND
Headers, Male Pins A124363-ND
"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

Buy Now Datasheet
Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY - 792-174055-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY
792-174055-2
Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY 792-174055-2
Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY

Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 174055-2 1121479-174055-2 174055-2 316-174055-2 A124363-ND 792-174055-2
Product Name Automotive Headers Rectangular Connectors - 174055-2 5A Electronic Connector Headers, Male Pins Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector Automotive Connector
Termination Through Hole - Screw Solder Solder Solder
Voltage Rating 12 volts
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole
Unlock Full Specs
to access all available technical data