TE Connectivity Standard Edge Connectors 1740533-6

Description
Body Features Keying Between Cavity Locations : 2&3 Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 1232 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Keying Between Cavity Locations : 2&3 Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 1232 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1740533-6 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1740533-6
Standard Edge Connectors 1740533-6
Body Features Keying Between Cavity Locations : 2&3 Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 1232 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Keying Between Cavity Locations : 2&3
  • Primary Product Color : Natural

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ]
  • Connector Height : 7.3 MM  [.287 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .35 - .75
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : One End Open
  • Housing Material : PA 6 GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1232

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Free Hanging, Panel Mount - A119218-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A119218-ND
Free Hanging, Panel Mount A119218-ND
6 Position Rectangular Receptacle Connector IDC Tin

6 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1740533-6 1740533-6 A119218-ND
Product Name Standard Edge Connectors Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
3A Electronic Connector - 316-104450-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 28AC6880 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers