TE Connectivity Electronic Connector 174051-4

Description
CONN HEADER R/A 12POS 2.5MM Product overview: 174051-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-174051-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 12POS 2.5MM Product overview: 174051-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-174051-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-174051-4
Electronic Connector 314-174051-4
CONN HEADER R/A 12POS 2.5MM Product overview: 174051-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-174051-4 can be used for catalog matching and distributor lookup.

CONN HEADER R/A 12POS 2.5MM Product overview: 174051-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-174051-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 174051-4 - 1001725-174051-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174051-4
1001725-174051-4
Rectangular Connectors - 174051-4 1001725-174051-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001725-174051-4 Packaging: Bulk Number of Positions: 12 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Current Rating: Varies by Wire Gauge Applications: Automotive, General Purpose Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 2.50mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Green Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.658" (16.71mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C to 105°C Contact Length - Mating: 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001725-174051-4
Packaging: Bulk
Number of Positions: 12
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Current Rating: Varies by Wire Gauge
Applications: Automotive, General Purpose
Mounting: Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 2.50mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Green
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.658" (16.71mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
040 Multiloc I/o 12P Asy Green Rohs Compliant Amp - Te Connectivity - 11H9180 - Newark, An Avnet Company
Chicago, IL, United States
040 Multiloc I/o 12P Asy Green Rohs Compliant Amp - Te Connectivity
11H9180
040 Multiloc I/o 12P Asy Green Rohs Compliant Amp - Te Connectivity 11H9180
040 MULTILOC I/O 12P ASY GREEN ROHS COMPLIANT: YES

040 MULTILOC I/O 12P ASY GREEN ROHS COMPLIANT: YES

Supplier's Site
040 Multiloc I/o 12P Asy Green Amp - Te Connectivity - 41AJ4336 - Newark, An Avnet Company
Chicago, IL, United States
040 Multiloc I/o 12P Asy Green Amp - Te Connectivity
41AJ4336
040 Multiloc I/o 12P Asy Green Amp - Te Connectivity 41AJ4336
040 MULTILOC I/O 12P ASY GREEN

040 MULTILOC I/O 12P ASY GREEN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-174051-4 1001725-174051-4 11H9180
Product Name Electronic Connector Rectangular Connectors - 174051-4 040 Multiloc I/o 12P Asy Green Rohs Compliant Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products