TE Connectivity Headers & Wire Housings 174051-2

Description
040 MULTILOCK I/O CONN 12PASSY
Request a Quote
Description
040 MULTILOCK I/O CONN 12PASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 174051-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
174051-2
Headers & Wire Housings 174051-2
040 MULTILOCK I/O CONN 12PASSY

040 MULTILOCK I/O CONN 12PASSY

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
174051-2
Headers & Wire Housings 174051-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Cap, 12Pos, 2Row, 2.5Mm; Pitch Spacing Amp Te Connectivity - 38AC2938 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cap, 12Pos, 2Row, 2.5Mm; Pitch Spacing Amp Te Connectivity
38AC2938
Connector, Cap, 12Pos, 2Row, 2.5Mm; Pitch Spacing Amp Te Connectivity 38AC2938
CONNECTOR, CAP, 12POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Multi-Lock Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, CAP, 12POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Multi-Lock Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 174051-2 38AC2938
Product Name Headers & Wire Housings Connector, Cap, 12Pos, 2Row, 2.5Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 20Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9759 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details