20 Pos Signal Rectangular Connector, Wire-to-Wire, Crimp, PBT, Black Product overview: 174047-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174047-2 can be used for catalog matching and distributor lookup.
"20 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 905526-174047-2
Series: Multi-Lock
Features: 20 Rectangular Connectors - Housings Plug Black 0.098" (2.50mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 174047
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.8000
Other Part Number: 1740472, -174047-2-LSI, 174047-2-ND, -174047-2-SI, A106893, -174047-2-CSI
UN-SEALED CONNECTOR
Connectors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-174047-2 | A106893-ND | 174047-2 | 905526-174047-2 | 174047-2 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors | Rectangular Connectors - 174047-2 | |
| Gender | Male / Plug | Male / Plug |