TE Connectivity Wire-Board Connector, 20 Position, 2.5Mm; Product Range Amp Te Connectivity 174047-2

Description
WIRE-BOARD CONNECTOR, 20 POSITION, 2.5MM; Product Range:MULTI-LOCK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:MULTI-LOCK Series Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, 20 POSITION, 2.5MM; Product Range:MULTI-LOCK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:MULTI-LOCK Series Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, 20 Position, 2.5Mm; Product Range Amp Te Connectivity - 25C1947 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, 20 Position, 2.5Mm; Product Range Amp Te Connectivity
25C1947
Wire-Board Connector, 20 Position, 2.5Mm; Product Range Amp Te Connectivity 25C1947
WIRE-BOARD CONNECTOR, 20 POSITION, 2.5MM; Product Range:MULTI-LOCK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:MULTI-LOCK Series Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, 20 POSITION, 2.5MM; Product Range:MULTI-LOCK Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:2.5mm; For Use With:MULTI-LOCK Series Receptacle Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Plug, Hinge Lock, 20P; Product Range Amp Te Connectivity - 48W7252 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Hinge Lock, 20P; Product Range Amp Te Connectivity
48W7252
Housing, Plug, Hinge Lock, 20P; Product Range Amp Te Connectivity 48W7252
HOUSING, PLUG, HINGE LOCK, 20P; Product Range:MULTI-LOCK Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:MULTI-LOCK Series Receptacle Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

HOUSING, PLUG, HINGE LOCK, 20P; Product Range:MULTI-LOCK Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:MULTI-LOCK Series Receptacle Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C1947
Product Name Wire-Board Connector, 20 Position, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details