TE Connectivity Rectangular Connectors - 174047-1 174047-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905525-174047-1 Series: Multi-Lock Features: 20 Rectangular Connectors - Housings Plug White 0.098" (2.50mm) Package: Bag Mounting: Free Hanging (In-Line) Family Name: 174047 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2266-174047-1, -174047-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905525-174047-1 Series: Multi-Lock Features: 20 Rectangular Connectors - Housings Plug White 0.098" (2.50mm) Package: Bag Mounting: Free Hanging (In-Line) Family Name: 174047 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2266-174047-1, -174047-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 174047-1 - 905525-174047-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174047-1
905525-174047-1
Rectangular Connectors - 174047-1 905525-174047-1
Manufacturer: TE Connectivity Win Source Part Number: 905525-174047-1 Series: Multi-Lock Features: 20 Rectangular Connectors - Housings Plug White 0.098" (2.50mm) Package: Bag Mounting: Free Hanging (In-Line) Family Name: 174047 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2266-174047-1, -174047-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905525-174047-1
Series: Multi-Lock
Features: 20 Rectangular Connectors - Housings Plug White 0.098" (2.50mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: 174047
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2266-174047-1, -174047-1-SI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174047-1
Electronic Connector 340-174047-1
Conn Housing PL 20 POS 2.5mm Crimp ST Cable Mount White Bag Product overview: 174047-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174047-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 20 POS 2.5mm Crimp ST Cable Mount White Bag Product overview: 174047-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174047-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
040 Mlc Plug Hsg 20P Natural Amp - Te Connectivity - 87AJ9543 - Newark, An Avnet Company
Chicago, IL, United States
040 Mlc Plug Hsg 20P Natural Amp - Te Connectivity
87AJ9543
040 Mlc Plug Hsg 20P Natural Amp - Te Connectivity 87AJ9543
040 MLC PLUG HSG 20P NATURAL

040 MLC PLUG HSG 20P NATURAL

Supplier's Site
040 Mlc Plug Hsg 20P Natural Rohs Compliant Amp - Te Connectivity - 11H9177 - Newark, An Avnet Company
Chicago, IL, United States
040 Mlc Plug Hsg 20P Natural Rohs Compliant Amp - Te Connectivity
11H9177
040 Mlc Plug Hsg 20P Natural Rohs Compliant Amp - Te Connectivity 11H9177
040 MLC PLUG HSG 20P NATURAL ROHS COMPLIANT: YES

040 MLC PLUG HSG 20P NATURAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905525-174047-1 340-174047-1 174047-1 87AJ9543
Product Name Rectangular Connectors - 174047-1 Electronic Connector 040 Mlc Plug Hsg 20P Natural Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details