TE Connectivity Rectangular Connector Housings 174046-2

Description
"16 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"16 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A104965-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104965-ND
Rectangular Connector Housings A104965-ND
"16 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"16 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
8A 12V Electronic Connector
340-174046-2
8A 12V Electronic Connector 340-174046-2
16 Pos Rectangular Connector, PBT, Black, Crimp, 8A, 12V Product overview: 174046-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 12V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174046-2 can be used for catalog matching and distributor lookup.

16 Pos Rectangular Connector, PBT, Black, Crimp, 8A, 12V Product overview: 174046-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 12V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174046-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365703-174046-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365703-174046-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365703-174046-2
Win Source Part Number: 1365703-174046-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bag Product Status: Active Base Product Number: 174046 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.205" (5.20mm)

Win Source Part Number: 1365703-174046-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bag
Product Status: Active
Base Product Number: 174046
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.205" (5.20mm)

Buy Now Datasheet
 - 174046-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Miscellaneous - 174046-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
174046-2
Connectors Miscellaneous 174046-2
040 MULTILOCK PLUG 16P

040 MULTILOCK PLUG 16P

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104965-ND 340-174046-2 1365703-174046-2 174046-2 174046-2
Product Name Rectangular Connector Housings 8A 12V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Miscellaneous
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products