TE Connectivity Wire To Board Connector Housing; Product Range Amp Te Connectivity 174045-2.

Description
WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector Housing; Product Range Amp Te Connectivity - 30AC3493 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Housing; Product Range Amp Te Connectivity
30AC3493
Wire To Board Connector Housing; Product Range Amp Te Connectivity 30AC3493
WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3493
Product Name Wire To Board Connector Housing; Product Range Amp Te Connectivity
Material PBT
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details