TE Connectivity Wire To Board Connector Housing; Product Range Amp Te Connectivity 174045-2

Description
WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector Housing; Product Range Amp Te Connectivity - 97B1681 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Housing; Product Range Amp Te Connectivity
97B1681
Wire To Board Connector Housing; Product Range Amp Te Connectivity 97B1681
WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR HOUSING; Product Range:Multilock Connector System; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:Multilock Connector System Series Contacts; Body Material:PBT; Colour:Black RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Multi-Lock 40 Series, Crimp, Plug, 12, 2.5 Mm Rohs Compliant Amp Te Connectivity - 06X1301 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Multi-Lock 40 Series, Crimp, Plug, 12, 2.5 Mm Rohs Compliant Amp Te Connectivity
06X1301
Wire-To-Board Connector, Multi-Lock 40 Series, Crimp, Plug, 12, 2.5 Mm Rohs Compliant Amp Te Connectivity 06X1301
Wire-To-Board Connector, MULTI-LOCK 40 Series, Crimp, Plug, 12, 2.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, MULTI-LOCK 40 Series, Crimp, Plug, 12, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 97B1681 06X1301
Product Name Wire To Board Connector Housing; Product Range Amp Te Connectivity Wire-To-Board Connector, Multi-Lock 40 Series, Crimp, Plug, 12, 2.5 Mm Rohs Compliant Amp Te Connectivity
Material PBT
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details