TE Connectivity Automotive Connectors 174045-2

Description
040 MULTILOCK PLUG 12P
Request a Quote Datasheet
Description
040 MULTILOCK PLUG 12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 174045-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
174045-2
Automotive Connectors 174045-2
040 MULTILOCK PLUG 12P

040 MULTILOCK PLUG 12P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
174045-2
Automotive Connectors 174045-2
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
174045-2
Automotive Connectors 174045-2
Automotive Connectors

Automotive Connectors

Buy Now
Rectangular Connector Housings - A126088-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126088-ND
Rectangular Connector Housings A126088-ND
"12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1357298-174045-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1357298-174045-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1357298-174045-2
Win Source Part Number: 1357298-174045-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174045 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 12 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.205" (5.20mm)

Win Source Part Number: 1357298-174045-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174045
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 12
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.205" (5.20mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174045-2
Electronic Connector 340-174045-2
12 Pos PBT Signal Rectangular Connector, Black, Crimp Product overview: 174045-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174045-2 can be used for catalog matching and distributor lookup.

12 Pos PBT Signal Rectangular Connector, Black, Crimp Product overview: 174045-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174045-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 5314449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5314449P
Wire Housings & Plugs 5314449P
TE Connectivity 174045-2

TE Connectivity 174045-2

Supplier's Site
Wire Housings & Plugs - 1639413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639413
Wire Housings & Plugs 1639413
TE Connectivity 174045-2

TE Connectivity 174045-2

Supplier's Site
040 Multilock Plug 12P Amp - Te Connectivity - 41AJ4331 - Newark, An Avnet Company
Chicago, IL, United States
040 Multilock Plug 12P Amp - Te Connectivity
41AJ4331
040 Multilock Plug 12P Amp - Te Connectivity 41AJ4331
040 MULTILOCK PLUG 12P

040 MULTILOCK PLUG 12P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174045-2 A126088-ND 1357298-174045-2 340-174045-2 5314449P 1639413 41AJ4331
Product Name Automotive Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs 040 Multilock Plug 12P Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products