TE Connectivity Rectangular Connector Housings 174044-2

Description
"8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A104964-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104964-ND
Rectangular Connector Housings A104964-ND
"8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365507-174044-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365507-174044-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365507-174044-2
Win Source Part Number: 1365507-174044-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174044 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.205" (5.20mm)

Win Source Part Number: 1365507-174044-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174044
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.205" (5.20mm)

Buy Now Datasheet
Connectors Miscellaneous - 174044-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
174044-2
Connectors Miscellaneous 174044-2
040 MLC PLUG HSG 8P BLACK

040 MLC PLUG HSG 8P BLACK

Buy Now
Singapore, Singapore
Electronic Connector
340-174044-2
Electronic Connector 340-174044-2
8 Pos Signal Connector, PBT, Black, Crimp, Wire-to-Device Product overview: 174044-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174044-2 can be used for catalog matching and distributor lookup.

8 Pos Signal Connector, PBT, Black, Crimp, Wire-to-Device Product overview: 174044-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174044-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 3628768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3628768
Wire Housings & Plugs 3628768
TE Connectivity 174044-2

TE Connectivity 174044-2

Supplier's Site
Wire Housings & Plugs - 3628768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3628768P
Wire Housings & Plugs 3628768P
TE Connectivity 174044-2

TE Connectivity 174044-2

Supplier's Site
Wire Housings & Plugs - 1641540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641540
Wire Housings & Plugs 1641540
TE Connectivity 174044-2

TE Connectivity 174044-2

Supplier's Site
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
040 Mlc Plug Hsg 8P Black Rohs Compliant Amp - Te Connectivity - 42M1212 - Newark, An Avnet Company
Chicago, IL, United States
040 Mlc Plug Hsg 8P Black Rohs Compliant Amp - Te Connectivity
42M1212
040 Mlc Plug Hsg 8P Black Rohs Compliant Amp - Te Connectivity 42M1212
040 MLC PLUG HSG 8P BLACK ROHS COMPLIANT: YES

040 MLC PLUG HSG 8P BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104964-ND 1365507-174044-2 174044-2 340-174044-2 3628768 3628768P 1641540 174044-2 42M1212
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Miscellaneous Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 040 Mlc Plug Hsg 8P Black Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - A111671-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers