TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 1740210-9

Description
Converter Receptacle, Male Pin Connector Plus 12 AWG
Request a Quote Datasheet
Description
Converter Receptacle, Male Pin Connector Plus 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - A103885-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
A103885-ND
Photovoltaic (Solar Panel) Connector Assemblies A103885-ND
Converter Receptacle, Male Pin Connector Plus 12 AWG

Converter Receptacle, Male Pin Connector Plus 12 AWG

Buy Now Datasheet
Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity - 64T2327 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity
64T2327
Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity 64T2327
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Plus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Plus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC

Supplier's Site
Connection For Inve Amp - Te Connectivity - 41AJ4325 - Newark, An Avnet Company
Chicago, IL, United States
Connection For Inve Amp - Te Connectivity
41AJ4325
Connection For Inve Amp - Te Connectivity 41AJ4325
CONNECTION FOR iNVE

CONNECTION FOR iNVE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A103885-ND 64T2327 41AJ4325
Product Name Photovoltaic (Solar Panel) Connector Assemblies Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity Connection For Inve Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers