TE Connectivity Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity 1740210-3

Description
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Plus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Plus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity - 64T2321 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity
64T2321
Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity 64T2321
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Plus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Plus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2321
Product Name Plug & Socket Connector, Plug, 1 Position; Photovoltaic / Solar Connector Type Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details