TE Connectivity ™ Custom Parts - Custom Parts (0 - A) - 173981-6 173981-6

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177764-173981-6 Number of Positions: 6 Pitch: 2 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Length: 13.8 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Male Categories: Custom Parts Alternative Parts (Cross-Reference): 1739816; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 3.6 mm RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 125 V Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177764-173981-6 Number of Positions: 6 Pitch: 2 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Length: 13.8 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Male Categories: Custom Parts Alternative Parts (Cross-Reference): 1739816; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 3.6 mm RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 125 V Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 173981-6 - 1177764-173981-6 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 173981-6
1177764-173981-6
Custom Parts - Custom Parts (0 - A) - 173981-6 1177764-173981-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177764-173981-6 Number of Positions: 6 Pitch: 2 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Length: 13.8 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Contact Gender: Male Categories: Custom Parts Alternative Parts (Cross-Reference): 1739816; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 3.6 mm RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 125 V Max Operating Temperature: 105 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177764-173981-6
Number of Positions: 6
Pitch: 2 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Length: 13.8 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Contact Gender: Male
Categories: Custom Parts
Alternative Parts (Cross-Reference): 1739816;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 3.6 mm
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 125 V
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177764-173981-6
Product Name Custom Parts - Custom Parts (0 - A) - 173981-6
Unlock Full Specs
to access all available technical data