TE Connectivity ™ Electronic Connector 173981-2

Description
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Product overview: 173981-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173981-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Product overview: 173981-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173981-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-173981-2
Electronic Connector 316-173981-2
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Product overview: 173981-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173981-2 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Product overview: 173981-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173981-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 173981-2 - 991816-173981-2 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 173981-2
991816-173981-2
Circular Connectors - Circular Connectors - Housings - 173981-2 991816-173981-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991816-173981-2 Number of Positions: 2 Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 2 Length: 5.8 mm Housing Material: Nylon Orientation: Straight Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 292133-2; 292161-2; 292132-2; 440054-2; 4-292132-2; M22-2200246; 292251-21739812; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125.125 kV ELV: Non-Compliant Flammability Rating: UL94 V-0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991816-173981-2
Number of Positions: 2
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 2
Length: 5.8 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 292133-2; 292161-2; 292132-2; 440054-2; 4-292132-2; M22-2200246; 292251-21739812;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.6 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125.125 kV
ELV: Non-Compliant
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 316-173981-2 991816-173981-2
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 173981-2
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details