TE Connectivity ™ Circular Connectors - Circular Connectors - Housings - 173979-6 173979-6

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177784-173979-6 Number of Positions: 6 Pitch: 5 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Housing Material: Nylon Contact Plating: Tin Housing Color: Natural Contact Gender: Male Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177784-173979-6 Number of Positions: 6 Pitch: 5 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Housing Material: Nylon Contact Plating: Tin Housing Color: Natural Contact Gender: Male Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 173979-6 - 1177784-173979-6 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 173979-6
1177784-173979-6
Circular Connectors - Circular Connectors - Housings - 173979-6 1177784-173979-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177784-173979-6 Number of Positions: 6 Pitch: 5 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass Housing Material: Nylon Contact Plating: Tin Housing Color: Natural Contact Gender: Male Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Non-Compliant Flammability Rating: UL94 V-0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177784-173979-6
Number of Positions: 6
Pitch: 5 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Housing Material: Nylon
Contact Plating: Tin
Housing Color: Natural
Contact Gender: Male
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
ELV: Non-Compliant
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1177784-173979-6
Product Name Circular Connectors - Circular Connectors - Housings - 173979-6
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products