TE Connectivity Rectangular Wire & Cable Connectors & Housings 173977-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 173977-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
173977-8
Rectangular Wire & Cable Connectors & Housings 173977-8
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
IDC Connectors - 6801304 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801304
IDC Connectors 6801304
TE Connectivity 173977-8 IDC Connector

TE Connectivity 173977-8 IDC Connector

Supplier's Site
IDC Connectors - 6801304P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801304P
IDC Connectors 6801304P
TE Connectivity 173977-8 IDC Connector

TE Connectivity 173977-8 IDC Connector

Supplier's Site
IDC Connectors - 1618498 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1618498
IDC Connectors 1618498
TE Connectivity 173977-8 IDC Connector

TE Connectivity 173977-8 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A98616-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98616-ND
Free Hanging, Panel Mount A98616-ND
8 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

8 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Connectors - 173977-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
173977-8
Connectors 173977-8
CT CONN MT REC ASSY 8P

CT CONN MT REC ASSY 8P

Buy Now
Singapore, Singapore
2A 125V Electronic Connector
316-173977-8
2A 125V Electronic Connector 316-173977-8
8 Pos 2mm Pitch Female Socket Header, 2A, 125V, Straight Product overview: 173977-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-8 can be used for catalog matching and distributor lookup.

8 Pos 2mm Pitch Female Socket Header, 2A, 125V, Straight Product overview: 173977-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 173977-8 - 1121478-173977-8 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 173977-8
1121478-173977-8
Hard To Find - 173977-8 1121478-173977-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121478-173977-8 Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Mounting Style: Free Hanging (In-Line) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Discrete Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals, Audio, HVAC Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121478-173977-8
Packaging: Bulk
Number of Positions: 8
Pitch: 0.079" (2.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Tin
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Discrete
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Audio, HVAC
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
CT CONN MT REC ASSY 8P - 70083513 - Allied Electronics, Inc.
Fort Worth, TX, USA
CT CONN MT REC ASSY 8P
70083513
CT CONN MT REC ASSY 8P 70083513
CT CONN MT REC ASSY 8P

CT CONN MT REC ASSY 8P

Supplier's Site
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Idc Connector Type Amp - Te Connectivity - 93B5407 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Idc Connector Type Amp - Te Connectivity
93B5407
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Idc Connector Type Amp - Te Connectivity 93B5407
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Product Range:AMP CT SeriesRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Product Range:AMP CT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173977-8 6801304 6801304P A98616-ND 173977-8 316-173977-8 1121478-173977-8 70083513 93B5407
Product Name Rectangular Wire & Cable Connectors & Housings IDC Connectors IDC Connectors Free Hanging, Panel Mount Connectors 2A 125V Electronic Connector Hard To Find - 173977-8 CT CONN MT REC ASSY 8P Wire-Board Connector, Receptacle, 8 Position, 2Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Audio / Video Wire to Board Connector
Termination Insulation Displacement (IDC) Idc IDC IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Current Rating 2.0 amps 2.0 amps 2.0 to 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
 - Deutsch 104-0235-00 - PEI-Genesis
Specs
Gender Male / Plug
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers