TE Connectivity Rectangular Wire & Cable Connectors & Housings 173977-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 173977-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
173977-7
Rectangular Wire & Cable Connectors & Housings 173977-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 6802470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6802470
Wire Housings & Plugs 6802470
TE Connectivity 173977-7

TE Connectivity 173977-7

Supplier's Site
Wire Housings & Plugs - 6802470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6802470P
Wire Housings & Plugs 6802470P
TE Connectivity 173977-7

TE Connectivity 173977-7

Supplier's Site
Wire Housings & Plugs - 1616085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616085
Wire Housings & Plugs 1616085
TE Connectivity 173977-7

TE Connectivity 173977-7

Supplier's Site
Free Hanging, Panel Mount - A98805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98805-ND
Free Hanging, Panel Mount A98805-ND
7 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

7 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
316-173977-7
2A 125V Electronic Connector 316-173977-7
7 Pos 2mm Pitch IDC CT Receptacle Assembly, 2A, 125V Product overview: 173977-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-7 can be used for catalog matching and distributor lookup.

7 Pos 2mm Pitch IDC CT Receptacle Assembly, 2A, 125V Product overview: 173977-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 173977-7 - 105435-173977-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 173977-7
105435-173977-7
Rectangular Connectors - 173977-7 105435-173977-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 105435-173977-7 Packaging: Bulk Number of Positions: 7 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 105435-173977-7
Packaging: Bulk
Number of Positions: 7
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Tin
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Discrete
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> IDC Connectors
173977-7
Connectors >> IDC Connectors 173977-7
Tin Phosphor bronze IDCconnector 2mm 1 P=2mm IDC Connectors ROHS

Tin Phosphor bronze IDCconnector 2mm 1 P=2mm IDC Connectors ROHS

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 7 Position, 2Mm; Idc Connector Type Amp - Te Connectivity - 89C1411 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 7 Position, 2Mm; Idc Connector Type Amp - Te Connectivity
89C1411
Wire-Board Connector, Receptacle, 7 Position, 2Mm; Idc Connector Type Amp - Te Connectivity 89C1411
WIRE-BOARD CONNECTOR, RECEPTACLE, 7 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Product Range:AMP CT SeriesRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 7 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Product Range:AMP CT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
173977-7 - Ct Conn Mt Rec Assy 7P Rohs Compliant Amp - Te Connectivity - 82AC1101 - Newark, An Avnet Company
Chicago, IL, United States
173977-7 - Ct Conn Mt Rec Assy 7P Rohs Compliant Amp - Te Connectivity
82AC1101
173977-7 - Ct Conn Mt Rec Assy 7P Rohs Compliant Amp - Te Connectivity 82AC1101
173977-7 - CT CONN MT REC ASSY 7P ROHS COMPLIANT: YES

173977-7 - CT CONN MT REC ASSY 7P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173977-7 6802470 6802470P A98805-ND 316-173977-7 105435-173977-7 173977-7 89C1411 82AC1101
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Free Hanging, Panel Mount 2A 125V Electronic Connector Rectangular Connectors - 173977-7 Connectors >> IDC Connectors Wire-Board Connector, Receptacle, 7 Position, 2Mm; Idc Connector Type Amp - Te Connectivity 173977-7 - Ct Conn Mt Rec Assy 7P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-020-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details