TE Connectivity Rectangular Wire & Cable Connectors & Housings 173977-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 173977-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
173977-5
Rectangular Wire & Cable Connectors & Housings 173977-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A98803-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98803-ND
Free Hanging, Panel Mount A98803-ND
5 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

5 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Connectors Miscellaneous - 173977-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
173977-5
Connectors Miscellaneous 173977-5
CT CONN MT REC ASSY 5P

CT CONN MT REC ASSY 5P

Buy Now
Singapore, Singapore
Electronic Connector
2027-173977-5
Electronic Connector 2027-173977-5
Headers & Wire Housings 2MM 5P HSG Product overview: 173977-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-173977-5 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2MM 5P HSG Product overview: 173977-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-173977-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 6801290P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801290P
IDC Connectors 6801290P
TE Connectivity 173977-5 IDC Connector

TE Connectivity 173977-5 IDC Connector

Supplier's Site
IDC Connectors - 6801290 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801290
IDC Connectors 6801290
TE Connectivity 173977-5 IDC Connector

TE Connectivity 173977-5 IDC Connector

Supplier's Site
IDC Connectors - 1650447 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650447
IDC Connectors 1650447
TE Connectivity 173977-5 IDC Connector

TE Connectivity 173977-5 IDC Connector

Supplier's Site
Hard To Find - 173977-5 - 1121476-173977-5 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 173977-5
1121476-173977-5
Hard To Find - 173977-5 1121476-173977-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121476-173977-5 Packaging: Bulk Number of Positions: 5 Pitch: 0.079" (2.00mm) Mounting Style: Free Hanging (In-Line) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Discrete Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121476-173977-5
Packaging: Bulk
Number of Positions: 5
Pitch: 0.079" (2.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Tin
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Discrete
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
CT CONN MT REC ASSY 5P - 70083479 - Allied Electronics, Inc.
Fort Worth, TX, USA
CT CONN MT REC ASSY 5P
70083479
CT CONN MT REC ASSY 5P 70083479
CT CONN MT REC ASSY 5P

CT CONN MT REC ASSY 5P

Supplier's Site
Ct Conn Mt Rec Assy 5P Amp - Te Connectivity - 69H8559 - Newark, An Avnet Company
Chicago, IL, United States
Ct Conn Mt Rec Assy 5P Amp - Te Connectivity
69H8559
Ct Conn Mt Rec Assy 5P Amp - Te Connectivity 69H8559
CT CONN MT REC ASSY 5P

CT CONN MT REC ASSY 5P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173977-5 A98803-ND 173977-5 2027-173977-5 6801290P 6801290 1121476-173977-5 70083479 69H8559
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Connectors Miscellaneous Electronic Connector IDC Connectors IDC Connectors Hard To Find - 173977-5 CT CONN MT REC ASSY 5P Ct Conn Mt Rec Assy 5P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC) Idc IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Current Rating 2.0 amps 2.0 amps 2.0 to 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers