TE Connectivity Wire-To-Board Connector, Amp Ct Series, Idc / Idt, Receptacle, 5, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity 173977-5

Description
Wire-To-Board Connector, AMP CT Series, IDC / IDT, Receptacle, 5, 2 mm, Tin Plated Contacts RoHS Compliant: Yes
Description
Wire-To-Board Connector, AMP CT Series, IDC / IDT, Receptacle, 5, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Amp Ct Series, Idc / Idt, Receptacle, 5, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity - 23X4433 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp Ct Series, Idc / Idt, Receptacle, 5, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity
23X4433
Wire-To-Board Connector, Amp Ct Series, Idc / Idt, Receptacle, 5, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity 23X4433
Wire-To-Board Connector, AMP CT Series, IDC / IDT, Receptacle, 5, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMP CT Series, IDC / IDT, Receptacle, 5, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity - 52F5852 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity
52F5852
Wire-Board Connector, Receptacle, 5 Position, 2Mm; Product Range Amp Te Connectivity 52F5852
WIRE-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23X4433
Product Name Wire-To-Board Connector, Amp Ct Series, Idc / Idt, Receptacle, 5, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details