TE Connectivity Rectangular Wire & Cable Connectors & Housings 173977-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 173977-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
173977-3
Rectangular Wire & Cable Connectors & Housings 173977-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
IDC Connectors - 6801297P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801297P
IDC Connectors 6801297P
TE Connectivity 173977-3 IDC Connector

TE Connectivity 173977-3 IDC Connector

Supplier's Site
IDC Connectors - 6801297 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801297
IDC Connectors 6801297
TE Connectivity 173977-3 IDC Connector

TE Connectivity 173977-3 IDC Connector

Supplier's Site
IDC Connectors - 1358505 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1358505
IDC Connectors 1358505
TE Connectivity 173977-3 IDC Connector

TE Connectivity 173977-3 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A98801-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98801-ND
Free Hanging, Panel Mount A98801-ND
3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Connectors - 173977-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
173977-3
Connectors 173977-3
CT CONN MT REC ASSY 3P

CT CONN MT REC ASSY 3P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1125304-173977-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1125304-173977-3
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1125304-173977-3
Win Source Part Number: 1125304-173977-3 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: CT Number of Positions: 3 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Package: Bulk Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Discrete Standard Package: 2,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 173977-3.; 173977-3..; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A98801,1739773,17397 7-3-ND,-173977-3-SI Base Product Number: 173977

Win Source Part Number: 1125304-173977-3
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: CT
Number of Positions: 3
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Tin
Package: Bulk
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Discrete
Standard Package: 2,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 173977-3.; 173977-3..;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A98801,1739773,173977-3-ND,-173977-3-SI
Base Product Number: 173977

Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
316-173977-3
2A 125V Electronic Connector 316-173977-3
3 Pos 2mm Pitch IDC Receptacle, 2A, 125V, Female Socket Product overview: 173977-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-3 can be used for catalog matching and distributor lookup.

3 Pos 2mm Pitch IDC Receptacle, 2A, 125V, Female Socket Product overview: 173977-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
173977-3 - Ct Conn Mt Rec Assy 3P Rohs Compliant Amp - Te Connectivity - 38AH4016 - Newark, An Avnet Company
Chicago, IL, United States
173977-3 - Ct Conn Mt Rec Assy 3P Rohs Compliant Amp - Te Connectivity
38AH4016
173977-3 - Ct Conn Mt Rec Assy 3P Rohs Compliant Amp - Te Connectivity 38AH4016
173977-3 - CT CONN MT REC ASSY 3P ROHS COMPLIANT: YES

173977-3 - CT CONN MT REC ASSY 3P ROHS COMPLIANT: YES

Supplier's Site Datasheet
CT CONN MT REC ASSY 3P - 70083477 - Allied Electronics, Inc.
Fort Worth, TX, USA
CT CONN MT REC ASSY 3P
70083477
CT CONN MT REC ASSY 3P 70083477
CT CONN MT REC ASSY 3P

CT CONN MT REC ASSY 3P

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173977-3 6801297P 6801297 A98801-ND 173977-3 1125304-173977-3 316-173977-3 38AH4016 70083477
Product Name Rectangular Wire & Cable Connectors & Housings IDC Connectors IDC Connectors Free Hanging, Panel Mount Connectors Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 2A 125V Electronic Connector 173977-3 - Ct Conn Mt Rec Assy 3P Rohs Compliant Amp - Te Connectivity CT CONN MT REC ASSY 3P
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) Idc IDC IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 2.0 amps 2.0 amps 2.0 to 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 16AC0518 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 104482-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers