TE Connectivity Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity 173977-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series IDC Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series IDC Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity - 52R3998 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity
52R3998
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity 52R3998
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series IDC Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:AMP CT Series IDC Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3998
Product Name Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details