TE Connectivity Rectangular Wire & Cable Connectors & Housings 173977-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 173977-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
173977-2
Rectangular Wire & Cable Connectors & Housings 173977-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A98800-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98800-ND
Free Hanging, Panel Mount A98800-ND
2 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

2 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Singapore, Singapore
13.5A 125V Electronic Connector
316-173977-2
13.5A 125V Electronic Connector 316-173977-2
2 Pos 2mm Pitch Female Socket Receptacle, 13.5A, 125V, Straight Product overview: 173977-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-2 can be used for catalog matching and distributor lookup.

2 Pos 2mm Pitch Female Socket Receptacle, 13.5A, 125V, Straight Product overview: 173977-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173977-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 173977-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
173977-2
Connectors 173977-2
CT CONN MT REC ASSY 2P

CT CONN MT REC ASSY 2P

Buy Now
Rectangular Connectors - 173977-2 - 1121475-173977-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 173977-2
1121475-173977-2
Rectangular Connectors - 173977-2 1121475-173977-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121475-173977-2 Packaging: Bulk Number of Positions: 2 Pitch: 0.079" (2.00mm) Mounting Style: Free Hanging (In-Line) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Discrete Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121475-173977-2
Packaging: Bulk
Number of Positions: 2
Pitch: 0.079" (2.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Tin
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Discrete
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
CT CONN MT REC ASSY 2P - 70083476 - Allied Electronics, Inc.
Fort Worth, TX, USA
CT CONN MT REC ASSY 2P
70083476
CT CONN MT REC ASSY 2P 70083476
CT CONN MT REC ASSY 2P

CT CONN MT REC ASSY 2P

Supplier's Site
Connector, Receptacle, 2Pos, 2Mm; Pitch Spacing Amp - Te Connectivity - 52R3997 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2Pos, 2Mm; Pitch Spacing Amp - Te Connectivity
52R3997
Connector, Receptacle, 2Pos, 2Mm; Pitch Spacing Amp - Te Connectivity 52R3997
CONNECTOR, RECEPTACLE, 2POS, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Product Range:AMP CT Series; Contact Termination Type:IDC / IDT; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RECEPTACLE, 2POS, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Product Range:AMP CT Series; Contact Termination Type:IDC / IDT; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
173977-2 - Ct Conn Mt Rec Assy 2P Rohs Compliant Amp - Te Connectivity - 82AC1100 - Newark, An Avnet Company
Chicago, IL, United States
173977-2 - Ct Conn Mt Rec Assy 2P Rohs Compliant Amp - Te Connectivity
82AC1100
173977-2 - Ct Conn Mt Rec Assy 2P Rohs Compliant Amp - Te Connectivity 82AC1100
173977-2 - CT CONN MT REC ASSY 2P ROHS COMPLIANT: YES

173977-2 - CT CONN MT REC ASSY 2P ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173977-2 A98800-ND 316-173977-2 173977-2 1121475-173977-2 70083476 52R3997 82AC1100
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 13.5A 125V Electronic Connector Connectors Rectangular Connectors - 173977-2 CT CONN MT REC ASSY 2P Connector, Receptacle, 2Pos, 2Mm; Pitch Spacing Amp - Te Connectivity 173977-2 - Ct Conn Mt Rec Assy 2P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 2.0 amps 2.0 amps 2.0 to 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104892-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102055-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 103648-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers