TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 173974-1

Description
Win Source Part Number: 1365347-173974-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 173974 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Win Source Part Number: 1365347-173974-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 173974 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1365347-173974-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365347-173974-1
Connectors, Interconnects - Terminals - Housings, Boots 1365347-173974-1
Win Source Part Number: 1365347-173974-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bulk Product Status: Active Base Product Number: 173974 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1365347-173974-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 173974
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - A106891-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106891-ND
Housings, Boots A106891-ND
"1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-173974-1
Electronic Connector 340-173974-1
1 POS Crimp Receptacle Housing, Straight, Nylon, UL94 V-0 Product overview: 173974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173974-1 can be used for catalog matching and distributor lookup.

1 POS Crimp Receptacle Housing, Straight, Nylon, UL94 V-0 Product overview: 173974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-173974-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pl Mkii 187 Rec Hsg 1P Nylon Nat Amp - Te Connectivity - 35AC9963 - Newark, An Avnet Company
Chicago, IL, United States
Pl Mkii 187 Rec Hsg 1P Nylon Nat Amp - Te Connectivity
35AC9963
Pl Mkii 187 Rec Hsg 1P Nylon Nat Amp - Te Connectivity 35AC9963
PL MKII 187 REC HSG 1P NYLON NAT

PL MKII 187 REC HSG 1P NYLON NAT

Supplier's Site
Housings, Boots - 173974-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
173974-1
Housings, Boots 173974-1
CONN RCPT HSG 0.187 1POS NATURAL

CONN RCPT HSG 0.187 1POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365347-173974-1 A106891-ND 340-173974-1 35AC9963 173974-1
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Electronic Connector Pl Mkii 187 Rec Hsg 1P Nylon Nat Amp - Te Connectivity Housings, Boots
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data